Hubbell Lighting, Inc. Area/Roadway Light DDL-9L1

Description
TEXTURED GRAY POWDER PAINTED FINISH CSA (CANADA AND US) APPROVAL ARM/WALL/SURFACE MOUNTING NO LAMP INCLUDED LED LAMP TYPE 39.5 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC REFRACTOR/LENS TYPE DRIVE CURRENT RATING 1280 MILLIAMPERE INTENSITY 3946 LUMEN COLOR GRAY COLOR TEMPERATURE 5000 K APPLICATION GENERAL PURPOSE AREA, SECURITY, ROADWAY AND LANDSCAPE LIGHTING
Datasheet
Description
TEXTURED GRAY POWDER PAINTED FINISH CSA (CANADA AND US) APPROVAL ARM/WALL/SURFACE MOUNTING NO LAMP INCLUDED LED LAMP TYPE 39.5 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC REFRACTOR/LENS TYPE DRIVE CURRENT RATING 1280 MILLIAMPERE INTENSITY 3946 LUMEN COLOR GRAY COLOR TEMPERATURE 5000 K APPLICATION GENERAL PURPOSE AREA, SECURITY, ROADWAY AND LANDSCAPE LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDL-9L1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDL-9L1
Area/Roadway Light DDL-9L1
TEXTURED GRAY POWDER PAINTED FINISH CSA (CANADA AND US) APPROVAL ARM/WALL/SURFACE MOUNTING NO LAMP INCLUDED LED LAMP TYPE 39.5 W LAMP WATTAGE RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC REFRACTOR/LENS TYPE DRIVE CURRENT RATING 1280 MILLIAMPERE INTENSITY 3946 LUMEN COLOR GRAY COLOR TEMPERATURE 5000 K APPLICATION GENERAL PURPOSE AREA, SECURITY, ROADWAY AND LANDSCAPE LIGHTING
  • TEXTURED GRAY POWDER PAINTED FINISH
  • CSA (CANADA AND US) APPROVAL
  • ARM/WALL/SURFACE MOUNTING
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 39.5 W LAMP WATTAGE
  • RUGGED DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • PRISMATIC ACRYLIC REFRACTOR/LENS TYPE
  • DRIVE CURRENT RATING 1280 MILLIAMPERE
  • INTENSITY 3946 LUMEN
  • COLOR GRAY
  • COLOR TEMPERATURE 5000 K
  • APPLICATION GENERAL PURPOSE AREA, SECURITY, ROADWAY AND LANDSCAPE LIGHTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDL-9L1
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details