Hubbell Lighting, Inc. Area/Roadway Light DDL-140L-1

Description
TEXTURED GRAY POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL 24 INCH ALUMINUM MAST ARM MOUNTING LED LAMP TYPE 43.5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE LAMP INTENSITY 5279 LUMEN COLOR TEMPERATURE 5000 K DRIVE CURRENT 92 MILLIAMPERE
Datasheet
Description
TEXTURED GRAY POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL 24 INCH ALUMINUM MAST ARM MOUNTING LED LAMP TYPE 43.5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE LAMP INTENSITY 5279 LUMEN COLOR TEMPERATURE 5000 K DRIVE CURRENT 92 MILLIAMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDL-140L-1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDL-140L-1
Area/Roadway Light DDL-140L-1
TEXTURED GRAY POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL 24 INCH ALUMINUM MAST ARM MOUNTING LED LAMP TYPE 43.5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE LAMP INTENSITY 5279 LUMEN COLOR TEMPERATURE 5000 K DRIVE CURRENT 92 MILLIAMPERE
  • TEXTURED GRAY POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH ALUMINUM MAST ARM MOUNTING
  • LED LAMP TYPE
  • 43.5 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • LAMP INTENSITY 5279 LUMEN
  • COLOR TEMPERATURE 5000 K
  • DRIVE CURRENT 92 MILLIAMPERE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDL-140L-1
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details