Hubbell Incorporated Lighting Control CX242S242NM

Description
Lighting Control Panel (Master) 120 ~ 277VAC SPST-NO
Datasheet
Description
Lighting Control Panel (Master) 120 ~ 277VAC SPST-NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - CX242S242NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
CX242S242NM
Lighting Control CX242S242NM
Lighting Control Panel (Master) 120 ~ 277VAC SPST-NO

Lighting Control Panel (Master) 120 ~ 277VAC SPST-NO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number CX242S242NM
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Decorator AC Switch - RSD215I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details