Hubbell Incorporated Lighting Control CX242S00SPS

Description
Lighting Control Panel (Secondary) 120 ~ 277VAC
Description
Lighting Control Panel (Secondary) 120 ~ 277VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The CX242S00SPS is a lighting control panel from Quarktwin Technology Ltd. designed for commercial applications. It features a 24 relay configuration, with options for various relay types including 20A and 30A single pole relays. The panel supports 120-277VAC input and is equipped with a user-friendly LCD interface for programming and monitoring. It allows for 365-day scheduling with up to 64 programmable scenarios and includes 30 programmable dry contact inputs. The panel is designed for interior use, operating in temperatures from 0° to 50°C and relative humidity levels of 10% to 90%. It is UL916, UL924, and cUL listed, ensuring compliance with safety standards. The product comes with a five-year limited warranty and is suitable for applications requiring efficient lighting control and energy savings.

Datasheet Summary
Powered by GS/AI

The CX242S00SPS is a lighting control panel from Quarktwin Technology Ltd. designed for commercial applications. It features a 24 relay configuration, with options for various relay types including 20A and 30A single pole relays. The panel supports 120-277VAC input and is equipped with a user-friendly LCD interface for programming and monitoring. It allows for 365-day scheduling with up to 64 programmable scenarios and includes 30 programmable dry contact inputs. The panel is designed for interior use, operating in temperatures from 0° to 50°C and relative humidity levels of 10% to 90%. It is UL916, UL924, and cUL listed, ensuring compliance with safety standards. The product comes with a five-year limited warranty and is suitable for applications requiring efficient lighting control and energy savings.

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - CX242S00SPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
CX242S00SPS
Lighting Control CX242S00SPS
Lighting Control Panel (Secondary) 120 ~ 277VAC

Lighting Control Panel (Secondary) 120 ~ 277VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number CX242S00SPS
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details