Hubbell Incorporated Lighting Control CX042S042NN

Description
Lighting Control Panel (Stand Alone) 120/208/240/277VAC SPST-NO
Description
Lighting Control Panel (Stand Alone) 120/208/240/277VAC SPST-NO
Datasheet
Datasheet Summary
Powered by GS/AI

The CX042S042NN is a lighting control panel designed for indoor use, featuring configurations for either 4 or 8 relays. It operates on input voltages of 120, 208, 240, or 277VAC and is suitable for controlling various lighting loads. The panel is equipped with high voltage and low voltage areas for safe installation and operation, requiring a licensed electrician for setup in accordance with local electrical codes. The panel supports multiple relay types, including electrically held and latching options, with load ratings up to 30A depending on the relay model. It includes provisions for low voltage inputs, allowing for connection to motion sensors and photocells. The panel's dimensions are 14.5,Äù W x 17,Äù H x 3.5,Äù D, and it is designed to be mounted near circuit breaker panels or in ceilings. Maintenance is minimal, with the primary serviceable component being a backup battery for the clock, which has a lifespan of approximately 10 years. The product is suitable for applications requiring reliable lighting control in commercial or industrial settings.

Datasheet Summary
Powered by GS/AI

The CX042S042NN is a lighting control panel designed for indoor use, featuring configurations for either 4 or 8 relays. It operates on input voltages of 120, 208, 240, or 277VAC and is suitable for controlling various lighting loads. The panel is equipped with high voltage and low voltage areas for safe installation and operation, requiring a licensed electrician for setup in accordance with local electrical codes. The panel supports multiple relay types, including electrically held and latching options, with load ratings up to 30A depending on the relay model. It includes provisions for low voltage inputs, allowing for connection to motion sensors and photocells. The panel's dimensions are 14.5,Äù W x 17,Äù H x 3.5,Äù D, and it is designed to be mounted near circuit breaker panels or in ceilings. Maintenance is minimal, with the primary serviceable component being a backup battery for the clock, which has a lifespan of approximately 10 years. The product is suitable for applications requiring reliable lighting control in commercial or industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - CX042S042NN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
CX042S042NN
Lighting Control CX042S042NN
Lighting Control Panel (Stand Alone) 120/208/240/277VAC SPST-NO

Lighting Control Panel (Stand Alone) 120/208/240/277VAC SPST-NO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number CX042S042NN
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Decorator AC Switch - RCD309I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V
View Details