Hubbell Lighting, Inc. Emergency Light Unit CVEC30

Description
UNIVERSAL TYPE 15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
Datasheet
Description
UNIVERSAL TYPE 15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - CVEC30 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
CVEC30
Emergency Light Unit CVEC30
UNIVERSAL TYPE 15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
  • UNIVERSAL TYPE
  • 15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE
  • WHITE FINISH
  • INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • T5 INCANDESCENT LAMP TYPE
  • 30 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • CLEARVIEW[TM] BRAND
  • POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC
  • INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • CVEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CVEC30
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Wraparound Surface Fixture - AWW4-432-4E120 - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Voltage 120 to 277 volts
Wattage 25 to 32 watts
View Details