UNIVERSAL TYPE
19 3/4 INCH L X 6 3/4 INCH W X 5 3/8 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
11 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
11 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
HUBBELL[R] BRAND
TEMPERATURE RANGE 20 DEG C TO 30 DEG C
CVEC MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
19 3/4 INCH L X 6 3/4 INCH W X 5 3/8 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
11 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
11 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
HUBBELL[R] BRAND
TEMPERATURE RANGE 20 DEG C TO 30 DEG C
CVEC MODEL
UNIVERSAL TYPE
19 3/4 INCH L X 6 3/4 INCH W X 5 3/8 INCH H SIZE
WHITE FINISH
THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
COMMERCIAL APPLICATION
INCANDESCENT LAMP TYPE
11 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
6 V DC VOLTAGE RATING
11 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
HUBBELL[R] BRAND
TEMPERATURE RANGE 20 DEG C TO 30 DEG C
CVEC MODEL