Hubbell Lighting, Inc. Emergency Light Unit CV2

Description
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 12 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
Datasheet
Description
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 12 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - CV2 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
CV2
Emergency Light Unit CV2
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 12 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 12 W 1.5 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
  • UNIVERSAL TYPE
  • 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE
  • WHITE FINISH
  • FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • INCANDESCENT LAMP TYPE
  • 12 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 12 W 1.5 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • CV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CV2
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details