Hubbell Incorporated Standard AC Switch CSB320BAL

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB320BAL - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CSB320BAL
Standard AC Switch CSB320BAL
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR FOUR WAY OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • ALMOND COLOR
  • FOUR WAY OPERATION TYPE
  • UL FS WS 896-E, CSA, NOM APPROVAL
  • COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
  • CSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CSB320BAL
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4801B - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details