STRAIGHT SIDE UTILITY CHANNEL TYPE
96 INCH
4-7/16 INCH
1-13/16 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
APPLICATION LIGHT INDUSTRIAL/RETAIL
CS MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
STRAIGHT SIDE UTILITY CHANNEL TYPE
96 INCH
4-7/16 INCH
1-13/16 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
APPLICATION LIGHT INDUSTRIAL/RETAIL
CS MODEL
STRAIGHT SIDE UTILITY CHANNEL TYPE
96 INCH
4-7/16 INCH
1-13/16 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
APPLICATION LIGHT INDUSTRIAL/RETAIL
CS MODEL
STRAIGHT SIDE UTILITY CHANNEL TYPE
96 INCH
4-7/16 INCH
1-13/16 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL