Hubbell Lighting, Inc. Fluorescent Strip Light CS3-125-EU-1PK

Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 48 INCH 4-7/16 INCH 1-13/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CS MODEL
Datasheet
Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 48 INCH 4-7/16 INCH 1-13/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CS3-125-EU-1PK - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CS3-125-EU-1PK
Fluorescent Strip Light CS3-125-EU-1PK
STRAIGHT SIDE UTILITY CHANNEL TYPE 48 INCH 4-7/16 INCH 1-13/16 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 25 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CS MODEL
  • STRAIGHT SIDE UTILITY CHANNEL TYPE
  • 48 INCH
  • 4-7/16 INCH
  • 1-13/16 INCH
  • 3 FT LAMP LENGTH
  • 3 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 1 LAMP(S)
  • 25T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 25 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CS3-125-EU-1PK
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details