Hubbell Lighting, Inc. Fluorescent Strip Light CS2-217-EU

Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 24 INCH 4-7/16 INCH 1-13/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL APPLICATION LIGHT INDUSTRIAL/RETAIL CS MODEL
Datasheet
Description
STRAIGHT SIDE UTILITY CHANNEL TYPE 24 INCH 4-7/16 INCH 1-13/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL APPLICATION LIGHT INDUSTRIAL/RETAIL CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CS2-217-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CS2-217-EU
Fluorescent Strip Light CS2-217-EU
STRAIGHT SIDE UTILITY CHANNEL TYPE 24 INCH 4-7/16 INCH 1-13/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA, NYC LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL APPLICATION LIGHT INDUSTRIAL/RETAIL CS MODEL
  • STRAIGHT SIDE UTILITY CHANNEL TYPE
  • 24 INCH
  • 4-7/16 INCH
  • 1-13/16 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 17T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • LAMP WATTAGE 17 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • APPLICATION LIGHT INDUSTRIAL/RETAIL
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CS2-217-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Voltage Track Head - AKTSG Z - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lighting Fixture Dimensions 3-1/2 Inch Dia x 3 Inch L
View Details