Hubbell Incorporated Standard AC Switch CS120BW

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE WHITE HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE WHITE HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS120BW - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CS120BW
Standard AC Switch CS120BW
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE WHITE HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • WHITE HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA, NOM APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CS120BW
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Standard AC Switch - 4801I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details