Hubbell Incorporated Standard AC Switch CS120BGRY

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS120BGRY - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CS120BGRY
Standard AC Switch CS120BGRY
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE GRAY HANDLE COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD-1
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • GRAY HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA, NOM APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CS120BGRY
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Standard AC Switch - 4801W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Digital Controller - SMI-24V120-4C1 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details