Hubbell Lighting, Inc. Remote Emergency Light Unit CPRSB0605

Description
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
Datasheet
Description
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - CPRSB0605 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
CPRSB0605
Remote Emergency Light Unit CPRSB0605
DECORATIVE, ROUND TYPE INJECTION MOLDED THERMOPLASTIC MATERIAL BLACK FINISH 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) APPLICATION INDOOR INCLUDES ROUND MOUNTING PLATE CPR MODEL
  • DECORATIVE, ROUND TYPE
  • INJECTION MOLDED THERMOPLASTIC MATERIAL
  • BLACK FINISH
  • 3-1/2 INCH OCTAGONAL/SINGLE GANG BOX MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • APPLICATION INDOOR
  • INCLUDES ROUND MOUNTING PLATE
  • CPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CPRSB0605
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Remote Emergency Light Unit - CPRDB0605 - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 6 volts
Wattage 5 watts
View Details