Hubbell Lighting, Inc. Fluorescent Strip Light CH2-117-EU

Description
HEAVY DUTY NARROW CHANNEL TYPE 24 INCH 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet
Description
HEAVY DUTY NARROW CHANNEL TYPE 24 INCH 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CH2-117-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CH2-117-EU
Fluorescent Strip Light CH2-117-EU
HEAVY DUTY NARROW CHANNEL TYPE 24 INCH 3-3/16 INCH 3-7/16 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 1 LAMP(S) 17T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 17 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
  • HEAVY DUTY NARROW CHANNEL TYPE
  • 24 INCH
  • 3-3/16 INCH
  • 3-7/16 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 1 LAMP(S)
  • 17T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 17 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CH2-117-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details