OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
7-1/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Hubbell Lighting, Inc.
Done
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
7-1/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
7-1/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
ELECTRONIC BALLAST TYPE
1 LAMP(S)
TRIPLE TUBE CFL, GX24Q-3/GX24Q-4 BASE, 4-PIN LAMP TYPE
26/32/42 W LAMP WATTAGE
18 GAUGE GALVANNEAL STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE