Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR626 120V HPF

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR626 120V HPF - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR626 120V HPF
Fluorescent Recessed Housing CFR626 120V HPF
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION HPF, MAGNETIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 26 W LAMP WATTAGE 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
  • 5 13/16 INCH
  • CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • HPF, MAGNETIC BALLAST TYPE
  • 2 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • 120 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 6 1/4 INCH CEILING OPENING SIZE
  • VIRTUALSOURCE[R] BRAND
  • CFR6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR626 120V HPF
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details