Hubbell Lighting, Inc. Fluorescent Recessed Housing CFR613UQEB

Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
Datasheet
Description
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - CFR613UQEB - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
CFR613UQEB
Fluorescent Recessed Housing CFR613UQEB
OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE 5 13/16 INCH CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 2 LAMP(S) QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 6 1/4 INCH CEILING OPENING SIZE VIRTUALSOURCE[R] BRAND CFR6 MODEL
  • OPEN WALL WASH DOWNLIGHT, REGRESSED LENS REFLECTOR TYPE
  • 5 13/16 INCH
  • CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • QUAD TUBE LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 6 1/4 INCH CEILING OPENING SIZE
  • VIRTUALSOURCE[R] BRAND
  • CFR6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CFR613UQEB
Product Name Fluorescent Recessed Housing
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Sconce Lighting Fixtures - 204213 - Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Sconce Fixture
Lamp Base candelabra
View Details