4-3/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
QUAD TUBE CFL, G24Q-2/G24Q-3 BASE LAMP TYPE
18/26 W LAMP WATTAGE
18 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
Hubbell Lighting, Inc.
Done
Datasheet
Description
4-3/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
QUAD TUBE CFL, G24Q-2/G24Q-3 BASE LAMP TYPE
18/26 W LAMP WATTAGE
18 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH
4-3/8 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
QUAD TUBE CFL, G24Q-2/G24Q-3 BASE LAMP TYPE
18/26 W LAMP WATTAGE
18 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
NON-INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
8-1/4 INCH CEILING OPENING SIZE
VIRTUAL BAFFLE[TM], TURBO BAFFLE[TM] BRAND
MAXIMUM CEILING THICKNESS 1-1/4 INCH