COMPACT TYPE
THERMOPLASTIC MATERIAL
12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
BLACK FINISH
UL 844, UL 924 APPROVAL
PAR36 SEALED BEAM HALOGEN LAMP TYPE
12 W LAMP WATTAGE
6 V LAMP VOLTAGE
2 LAMP HEAD(S)
3/4 INCH HUB BOTH SIDES
Hubbell Lighting, Inc.
Done
Datasheet
Description
COMPACT TYPE
THERMOPLASTIC MATERIAL
12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
BLACK FINISH
UL 844, UL 924 APPROVAL
PAR36 SEALED BEAM HALOGEN LAMP TYPE
12 W LAMP WATTAGE
6 V LAMP VOLTAGE
2 LAMP HEAD(S)
3/4 INCH HUB BOTH SIDES
COMPACT TYPE
THERMOPLASTIC MATERIAL
12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
BLACK FINISH
UL 844, UL 924 APPROVAL
PAR36 SEALED BEAM HALOGEN LAMP TYPE
12 W LAMP WATTAGE
6 V LAMP VOLTAGE
2 LAMP HEAD(S)
3/4 INCH HUB BOTH SIDES