Hubbell Lighting, Inc. Remote Emergency Light Unit C1D2R-6V8WR

Description
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
Datasheet
Description
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - C1D2R-6V8WR - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
C1D2R-6V8WR
Remote Emergency Light Unit C1D2R-6V8WR
COMPACT TYPE THERMOPLASTIC MATERIAL 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
  • COMPACT TYPE
  • THERMOPLASTIC MATERIAL
  • 8-1/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
  • BLACK FINISH
  • UL 844, UL 924 APPROVAL
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 8 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • 3/4 INCH HUB RIGHT SIDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number C1D2R-6V8WR
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Table Lamp - 273005 - Hubbardton Forge
Hubbardton Forge
Specs
Application Commercial; Residential
Fixture Type Table Lamps
Lamp Base medium
View Details