5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
75 W (PAR16/R20), 50 W (PAR20) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Datasheet
Description
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
75 W (PAR16/R20), 50 W (PAR20) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
PAR16/PAR20/R20 LAMP TYPE
75 W (PAR16/R20), 50 W (PAR20) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
NON-INSULATED CEILING TYPE
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PREWIRED JUNCTION BOX TYPE
4-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
VOLTAGE RATING 120 V