ROUND TYPE
5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE
BRONZE FINISH
UL (CANADA AND US), CSA APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS REFRACTOR/LENS TYPE
EUROLUXE[R] BRAND
BASE TYPE MEDIUM SOCKET
Hubbell Lighting, Inc.
Done
Datasheet
Description
ROUND TYPE
5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE
BRONZE FINISH
UL (CANADA AND US), CSA APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS REFRACTOR/LENS TYPE
EUROLUXE[R] BRAND
BASE TYPE MEDIUM SOCKET
ROUND TYPE
5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE
BRONZE FINISH
UL (CANADA AND US), CSA APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 VAC LAMP/BALLAST VOLTAGE
BOROSILICATE GLASS REFRACTOR/LENS TYPE
EUROLUXE[R] BRAND
BASE TYPE MEDIUM SOCKET