Hubbell Incorporated Dimmer Switch BR63I

Description
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
Datasheet
Description
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BR63I - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BR63I
Dimmer Switch BR63I
ROTARY DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC VOLTAGE RATING 600 W LOAD RATING ROTARY ON/OFF OPERATOR TYPE INCANDESCENT LOAD TYPE BRYANT[R] BRAND
  • ROTARY DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • IVORY FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY ON/OFF OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BR63I
Product Name Dimmer Switch
Controller Type Rotary Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Decorator AC Switch - RCD101GY - Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details