Hubbell Lighting, Inc.High/Low Bay FixtureBL-250S8-BI-WH
Description
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
HUBBELL[R] BRAND
BL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
HUBBELL[R] BRAND
BL MODEL
HIGH BAY TYPE
WHITE FINISH
UL, CSA (CANADA AND US) APPROVAL
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
ALUMINUM REFLECTOR TYPE
HUBBELL[R] BRAND
BL MODEL