SINGLE WEAVE TYPE
13 INCH EYE LENGTH
6-3/4 INCH MESH LENGTH
6.75 MESH LENGTH IN INCH
0.73 TO 0.85 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1400 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
13 INCH EYE LENGTH
6-3/4 INCH MESH LENGTH
6.75 MESH LENGTH IN INCH
0.73 TO 0.85 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1400 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN