SINGLE WEAVE TYPE
13 INCH EYE LENGTH
6 INCH MESH LENGTH
6 MESH LENGTH IN INCH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
13 INCH EYE LENGTH
6 INCH MESH LENGTH
6 MESH LENGTH IN INCH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
13 INCH EYE LENGTH
6 INCH MESH LENGTH
6 MESH LENGTH IN INCH
0.56 TO 0.73 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
1000 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN