SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4 INCH MESH LENGTH
4 MESH LENGTH IN INCH
0.32 TO 0.43 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
450 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
Hubbell Incorporated
Done
Datasheet
Description
SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4 INCH MESH LENGTH
4 MESH LENGTH IN INCH
0.32 TO 0.43 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
450 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN
SINGLE WEAVE TYPE
10 INCH EYE LENGTH
4 INCH MESH LENGTH
4 MESH LENGTH IN INCH
0.32 TO 0.43 INCH CABLE SIZE
UL, CSA APPROVAL
GALVANIZED STEEL MESH MATERIAL
450 LB BREAKING STRENGTH
LOOP EYE TYPE
BRYANT. BRAND
MESH LENGTH IN INCH - UOM IN