Hubbell Incorporated Lighting Control ALCR1277

Description
Lighting Control Relay 100 ~ 277VAC
Description
Lighting Control Relay 100 ~ 277VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The ALCR1277 is a UL924 automatic load relay designed for emergency lighting control, suitable for dual voltage operation at 120 or 277V. It features normally closed contacts for emergency lighting and normally open contacts for 0,Äì10V dimming override. The relay includes provisions for a remote test button or fire alarm interface and is equipped with a multi-color function LED for status indication. Constructed from flame-retardant thermoplastic, the device is plenum rated for installation in return air plenums and has a compact size of 4.0" L x 3.4" W x 1.73" H. It operates effectively in a wide temperature range from -40°F to 149°F and can handle general purpose loads up to 15A and ballast loads up to 20A. The product is backed by a 5-year warranty and is UL/cUL listed for emergency lighting control, ensuring compliance with NEC Article 700 requirements.

Datasheet Summary
Powered by GS/AI

The ALCR1277 is a UL924 automatic load relay designed for emergency lighting control, suitable for dual voltage operation at 120 or 277V. It features normally closed contacts for emergency lighting and normally open contacts for 0,Äì10V dimming override. The relay includes provisions for a remote test button or fire alarm interface and is equipped with a multi-color function LED for status indication. Constructed from flame-retardant thermoplastic, the device is plenum rated for installation in return air plenums and has a compact size of 4.0" L x 3.4" W x 1.73" H. It operates effectively in a wide temperature range from -40°F to 149°F and can handle general purpose loads up to 15A and ballast loads up to 20A. The product is backed by a 5-year warranty and is UL/cUL listed for emergency lighting control, ensuring compliance with NEC Article 700 requirements.

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - ALCR1277 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
ALCR1277
Lighting Control ALCR1277
Lighting Control Relay 100 ~ 277VAC

Lighting Control Relay 100 ~ 277VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number ALCR1277
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details