Hubbell Lighting, Inc. Low Voltage Track Head AKTUP BL

Description
DIE-CAST ALUMINUM MATERIAL 3-15/16 INCH L SIZE BAKED ENAMEL BLACK FINISH 5-1/8 INCH MAX. EXTENSION CSA APPROVAL PAR/R/BR300 W LAMP TYPE FLAT BACK CYLINDER STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 3-15/16 INCH L SIZE BAKED ENAMEL BLACK FINISH 5-1/8 INCH MAX. EXTENSION CSA APPROVAL PAR/R/BR300 W LAMP TYPE FLAT BACK CYLINDER STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTUP BL - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTUP BL
Low Voltage Track Head AKTUP BL
DIE-CAST ALUMINUM MATERIAL 3-15/16 INCH L SIZE BAKED ENAMEL BLACK FINISH 5-1/8 INCH MAX. EXTENSION CSA APPROVAL PAR/R/BR300 W LAMP TYPE FLAT BACK CYLINDER STYLE ARCHITRAK[R] BRAND AKT MODEL
  • DIE-CAST ALUMINUM MATERIAL
  • 3-15/16 INCH L SIZE
  • BAKED ENAMEL BLACK FINISH
  • 5-1/8 INCH MAX. EXTENSION
  • CSA APPROVAL
  • PAR/R/BR300 W LAMP TYPE
  • FLAT BACK CYLINDER STYLE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTUP BL
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3-15/16 Inch L
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LHFL Series LED Floodlight for Hazardous Locations -  - Rig-A-Lite
Specs
Application Industrial; Marine; Outdoor
Fixture Type Wall Fixture
Lamp Type LED
View Details