Hubbell Lighting, Inc.Low Voltage Track HeadAKTTCR BL
Description
DIE-CAST ALUMINUM MATERIAL
5-1/2 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/4 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL
5-1/2 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/4 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
DIE-CAST ALUMINUM MATERIAL
5-1/2 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/4 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
DIE-CAST ALUMINUM MATERIAL
5-1/2 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
7-1/4 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W LAMP TYPE