Hubbell Lighting, Inc.Low Voltage Track HeadAKTSU Z
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL
1-1/2 INCH DIA X 2 INCH L SIZE
BAKED ENAMEL METALLIC SILVER FINISH
6-1/2 INCH MAX. EXTENSION
CSA (CANADA AND US) APPROVAL
MR16 20 TO 75 W LAMP TYPE
UNIVERSAL STYLE
INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
ARCHITRAK[R], SIGNOS[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL
1-1/2 INCH DIA X 2 INCH L SIZE
BAKED ENAMEL METALLIC SILVER FINISH
6-1/2 INCH MAX. EXTENSION
CSA (CANADA AND US) APPROVAL
MR16 20 TO 75 W LAMP TYPE
UNIVERSAL STYLE
INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
ARCHITRAK[R], SIGNOS[R] BRAND
AKT MODEL
DIE-CAST EXTRUDED ALUMINUM MATERIAL
1-1/2 INCH DIA X 2 INCH L SIZE
BAKED ENAMEL METALLIC SILVER FINISH
6-1/2 INCH MAX. EXTENSION
CSA (CANADA AND US) APPROVAL
MR16 20 TO 75 W LAMP TYPE
UNIVERSAL STYLE
INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
ARCHITRAK[R], SIGNOS[R] BRAND
AKT MODEL