Hubbell Lighting, Inc.Low Voltage Track HeadAKTSCP38 BL
Description
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-3/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-3/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-3/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W LAMP TYPE
STEP CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL