HEAVY GAUGE FORMED STEEL MATERIAL
4-3/8 INCH DIA X 6-1/4 INCH L SIZE
BAKED ENAMEL BLACK FINISH
8-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 75 W/BR30 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL
4-3/8 INCH DIA X 6-1/4 INCH L SIZE
BAKED ENAMEL BLACK FINISH
8-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 75 W/BR30 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
4-3/8 INCH DIA X 6-1/4 INCH L SIZE
BAKED ENAMEL BLACK FINISH
8-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30/PAR30L 75 W/BR30 85 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL