Hubbell Lighting, Inc. Incandescent Track Head AKTGP38 WH

Description
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTGP38 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTGP38 WH
Incandescent Track Head AKTGP38 WH
HEAVY GAUGE FORMED STEEL MATERIAL 5-3/4 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 10-9/16 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR38 250 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKT MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 5-3/4 INCH DIA SIZE
  • BAKED ENAMEL WHITE FINISH
  • 10-9/16 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • PAR38 250 W LAMP TYPE
  • GIMBAL STYLE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTGP38 WH
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details