Hubbell Lighting, Inc. Incandescent Track Head AKTFLGR30 WH

Description
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 50 TO 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 50 TO 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTFLGR30 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTFLGR30 WH
Incandescent Track Head AKTFLGR30 WH
HEAVY GAUGE FORMED STEEL MATERIAL 4-7/16 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 8-3/8 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL PAR30 50 TO 75 W LAMP TYPE GIMBAL STYLE ARCHITRAK[R] BRAND AKTF MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 4-7/16 INCH DIA SIZE
  • BAKED ENAMEL WHITE FINISH
  • 8-3/8 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • PAR30 50 TO 75 W LAMP TYPE
  • GIMBAL STYLE
  • ARCHITRAK[R] BRAND
  • AKTF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTFLGR30 WH
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details