Hubbell Incorporated Datacommunication Face Plate AFP14G

Description
HIGH IMPACT THERMOPLASTIC MATERIAL 2.75 INCH W X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL AUDIO/VIDEO CONNECTOR, COAX, UTP, XCELERATOR JACK DEVICE TYPE 4 PORT(S) ANGLED, FLUSH DEVICE MOUNTING
Datasheet
Description
HIGH IMPACT THERMOPLASTIC MATERIAL 2.75 INCH W X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL AUDIO/VIDEO CONNECTOR, COAX, UTP, XCELERATOR JACK DEVICE TYPE 4 PORT(S) ANGLED, FLUSH DEVICE MOUNTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - AFP14G - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
AFP14G
Datacommunication Face Plate AFP14G
HIGH IMPACT THERMOPLASTIC MATERIAL 2.75 INCH W X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL AUDIO/VIDEO CONNECTOR, COAX, UTP, XCELERATOR JACK DEVICE TYPE 4 PORT(S) ANGLED, FLUSH DEVICE MOUNTING
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 2.75 INCH W X 4.5 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • AUDIO/VIDEO CONNECTOR, COAX, UTP, XCELERATOR JACK DEVICE TYPE
  • 4 PORT(S)
  • ANGLED, FLUSH DEVICE MOUNTING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number AFP14G
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermosetting Standard Size Glossy Finish - 3121U - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermosetting
View Details
Standard Wall Plate - 5500W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
View Details