Hubbell Lighting, Inc. Floodlight Fixture AFF-26E-WL

Description
10-3/4 INCH L X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UNIFORM DISTRIBUTION/BEAM SPREAD LENS MATERIAL POLYCARBONATE CLEAR LENS AVERAGE LAMP LIFE 10000 HR APPLICATION WET LOCATION AFF MODEL
Datasheet
Description
10-3/4 INCH L X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UNIFORM DISTRIBUTION/BEAM SPREAD LENS MATERIAL POLYCARBONATE CLEAR LENS AVERAGE LAMP LIFE 10000 HR APPLICATION WET LOCATION AFF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - AFF-26E-WL - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
AFF-26E-WL
Floodlight Fixture AFF-26E-WL
10-3/4 INCH L X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING NO LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UNIFORM DISTRIBUTION/BEAM SPREAD LENS MATERIAL POLYCARBONATE CLEAR LENS AVERAGE LAMP LIFE 10000 HR APPLICATION WET LOCATION AFF MODEL
  • 10-3/4 INCH L X 5 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • NO LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • UNIFORM DISTRIBUTION/BEAM SPREAD
  • LENS MATERIAL POLYCARBONATE CLEAR LENS
  • AVERAGE LAMP LIFE 10000 HR
  • APPLICATION WET LOCATION
  • AFF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AFF-26E-WL
Product Name Floodlight Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Low Voltage Track Head - AKTTCF WH - Hubbell Lighting, Inc.
Specs
Lighting Fixture Dimensions 5 Inch Dia x 6-7/8 Inch L
View Details