Hubbell Lighting, Inc. Wraparound Surface Fixture AD2-120-L120

Description
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH 1 LAMP(S) NO LAMP INCLUDED 20T12 LAMP TYPE 20 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL
Description
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH 1 LAMP(S) NO LAMP INCLUDED 20T12 LAMP TYPE 20 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - AD2-120-L120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
AD2-120-L120
Wraparound Surface Fixture AD2-120-L120
CORRIDOR TYPE PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH 48 INCH 4-7/8 INCH 4 INCH 2 FT LAMP LENGTH 2 FT NOMINAL LENGTH 1 LAMP(S) NO LAMP INCLUDED 20T12 LAMP TYPE 20 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA AD MODEL
  • CORRIDOR TYPE
  • PHOSPHATE TREATED REFLECTIVE GLOSS BAKED ENAMEL FINISH
  • 48 INCH
  • 4-7/8 INCH
  • 4 INCH
  • 2 FT LAMP LENGTH
  • 2 FT NOMINAL LENGTH
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • 20T12 LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE-FORMED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE
  • APPROVAL UL 1598, CUL, CSA
  • AD MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AD2-120-L120
Product Name Wraparound Surface Fixture
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details