Hubbell Incorporated Decorator AC Switch 9901AL

Description
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet
Description
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9901AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9901AL
Decorator AC Switch 9901AL
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
  • STANDARD ROCKER TYPE
  • 1.48 INCH W X 3.81 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9901AL
Product Name Decorator AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Double Throw AC Switch - 4921L - Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details