Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6VCG

Description
REFLECTOR TYPE 7 INCH DIA X 8 1/4 INCH H SIZE CHAMPAGNE GOLD ALZAK FINISH LF6INC SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet
Description
REFLECTOR TYPE 7 INCH DIA X 8 1/4 INCH H SIZE CHAMPAGNE GOLD ALZAK FINISH LF6INC SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6VCG - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6VCG
Incandescent/Fluorescent/HID Recessed Trim 6VCG
REFLECTOR TYPE 7 INCH DIA X 8 1/4 INCH H SIZE CHAMPAGNE GOLD ALZAK FINISH LF6INC SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[T] BRAND
  • REFLECTOR TYPE
  • 7 INCH DIA X 8 1/4 INCH H SIZE
  • CHAMPAGNE GOLD ALZAK FINISH
  • LF6INC SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6VCG
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products