Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 6V

Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 8-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6INC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, PAR30L 150 W, BR30 85 W, BR40 120 W, A19 90 W, A21 150 W, A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 8-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6INC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, PAR30L 150 W, BR30 85 W, BR40 120 W, A19 90 W, A21 150 W, A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6V - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
6V
Incandescent/Fluorescent/HID Recessed Trim 6V
SEMI-DIFFUSE REFLECTOR TYPE 7 INCH DIA X 8-1/4 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF6INC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, PAR30L 150 W, BR30 85 W, BR40 120 W, A19 90 W, A21 150 W, A23 150 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • SEMI-DIFFUSE REFLECTOR TYPE
  • 7 INCH DIA X 8-1/4 INCH H SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • LF6INC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W, PAR30L 150 W, BR30 85 W, BR40 120 W, A19 90 W, A21 150 W, A23 150 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 6V
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Fluorescent Strip Light - CS8-254-4EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details