Hubbell Incorporated Combination Switch/Receptacle 6406I

Description
DUPLEX TYPE IVORY COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
Datasheet
Description
DUPLEX TYPE IVORY COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 6406I - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
6406I
Combination Switch/Receptacle 6406I
DUPLEX TYPE IVORY COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
  • DUPLEX TYPE
  • IVORY COLOR
  • UL, NOM APPROVAL
  • APPLIANCE, BRANCH LIGHTING APPLICATION
  • 120 V 15 AMPERE THREE WAY TOGGLE SWITCH TYPE
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEC
  • TERMINAL TYPE SCREW
  • MAXIMUM WIRE SIZE 10 AWG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6406I
Product Name Combination Switch/Receptacle
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Double Throw AC Switch - 4821I - Hubbell Incorporated
Specs
Application Industrial
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details