Hubbell Incorporated Combination Switch/Receptacle 6404BRN

Description
DUPLEX TYPE BROWN COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
Datasheet
Description
DUPLEX TYPE BROWN COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - 6404BRN - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
6404BRN
Combination Switch/Receptacle 6404BRN
DUPLEX TYPE BROWN COLOR UL, NOM APPROVAL APPLIANCE, BRANCH LIGHTING APPLICATION 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE SIDE WIRING 0 WALL PLATE INCLUDED 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE BRYANT[R] BRAND APPLICABLE STANDARD NEC TERMINAL TYPE SCREW MAXIMUM WIRE SIZE 10 AWG
  • DUPLEX TYPE
  • BROWN COLOR
  • UL, NOM APPROVAL
  • APPLIANCE, BRANCH LIGHTING APPLICATION
  • 120 V 15 AMPERE SINGLE POLE TOGGLE SWITCH TYPE
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • 120 V 15 AMPERE 2 POLE 3 WIRE WITH GROUNDING STRAIGHT BLADE RECEPTACLE TYPE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEC
  • TERMINAL TYPE SCREW
  • MAXIMUM WIRE SIZE 10 AWG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 6404BRN
Product Name Combination Switch/Receptacle
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Decorator AC Switch - RSD215AL - Hubbell Incorporated
Specs
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details