Hubbell Lighting, Inc. Surface Landscape Light 587-G

Description
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6-1/2 INCH DIA X 6-3/4 INCH H SIZE GREEN FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Datasheet
Description
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6-1/2 INCH DIA X 6-3/4 INCH H SIZE GREEN FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - 587-G - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
587-G
Surface Landscape Light 587-G
POST TOP TYPE DIE-CAST ALUMINUM MATERIAL 6-1/2 INCH DIA X 6-3/4 INCH H SIZE GREEN FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH HUB MOUNTING MEDIUM BASE INCANDESCENT LAMP TYPE 40 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE STEEL GUARD MATERIAL GLASS GLOBE MATERIAL LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
  • POST TOP TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 6-1/2 INCH DIA X 6-3/4 INCH H SIZE
  • GREEN FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH HUB MOUNTING
  • MEDIUM BASE INCANDESCENT LAMP TYPE
  • 40 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • STEEL GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION, LANDSCAPE LIGHTING, PATH, SIDEWALK, STEPS AND SMALL SIGN ILLUMINATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 587-G
Product Name Surface Landscape Light
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Remote Emergency Light Unit - C1D2R-6V8W - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 6 volts
Wattage 8 watts
View Details