Hubbell Incorporated Specialty Pushbutton Switch 4984

Description
4 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, BROWN BUTTON TYPE BRYANT[R] BRAND
Datasheet
Description
4 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, BROWN BUTTON TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 4984 - Hubbell Incorporated
Orange, CT, USA
Specialty Pushbutton Switch
4984
Specialty Pushbutton Switch 4984
4 WAY CONTACT CONFIGURATION NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE AT 120 TO 277 VAC CURRENT RATING MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL SCREW TERMINAL TYPE NYLON, BROWN BUTTON TYPE BRYANT[R] BRAND
  • 4 WAY CONTACT CONFIGURATION
  • NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE AT 120 TO 277 VAC CURRENT RATING
  • MOLDED RYNITE[R] BASE AND FACE BODY MATERIAL
  • SCREW TERMINAL TYPE
  • NYLON, BROWN BUTTON TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4984
Product Name Specialty Pushbutton Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Standard AC Switch - 3002GRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details