Hubbell Incorporated Double Throw AC Switch 4925L

Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
Datasheet
Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 4925L - Hubbell Incorporated
Orange, CT, USA
Double Throw AC Switch
4925L
Double Throw AC Switch 4925L
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE LOCK HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
  • THREE POSITION TWO CIRCUIT TYPE
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • LOCK HANDLE TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4925 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4925L
Product Name Double Throw AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Combination Switch/Receptacle - RCD308BK - Hubbell Incorporated
Specs
Controller Type Manual On/Off
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details