Hubbell Incorporated Double Throw AC Switch 4925IGRY

Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
Datasheet
Description
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 4925IGRY - Hubbell Incorporated
Orange, CT, USA
Double Throw AC Switch
4925IGRY
Double Throw AC Switch 4925IGRY
THREE POSITION TWO CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE IVORY COLOR DPDT CONTACT CONFIGURATION MAINTAINED OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD-1 4925 MODEL
  • THREE POSITION TWO CIRCUIT TYPE
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • IVORY COLOR
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • 4925 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4925IGRY
Product Name Double Throw AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switch - RDV103PW - Hubbell Incorporated
Hubbell Incorporated
Specs
Controller Type Slide Dimmer
Voltage 115/120V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details