Hubbell Incorporated Double Throw AC Switch 4921

Description
3-POSITION, 2-CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER MATERIAL THERMOSET (BASE), NYLON (TOGGLE), SILVER CADMIUM OXIDE (CONTACT) OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
3-POSITION, 2-CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER MATERIAL THERMOSET (BASE), NYLON (TOGGLE), SILVER CADMIUM OXIDE (CONTACT) OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 4921 - Hubbell Incorporated
Orange, CT, USA
Double Throw AC Switch
4921
Double Throw AC Switch 4921
3-POSITION, 2-CIRCUIT TYPE 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE BROWN COLOR SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE TOGGLE HANDLE TYPE UL, CSA APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG COPPER MATERIAL THERMOSET (BASE), NYLON (TOGGLE), SILVER CADMIUM OXIDE (CONTACT) OPERATING TEMPERATURE -40 TO 75 DEG C
  • 3-POSITION, 2-CIRCUIT TYPE
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • BROWN COLOR
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • TOGGLE HANDLE TYPE
  • UL, CSA APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240/277 VAC POWER RATING
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG COPPER
  • MATERIAL THERMOSET (BASE), NYLON (TOGGLE), SILVER CADMIUM OXIDE (CONTACT)
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 4921
Product Name Double Throw AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Decorator AC Switch - RSD315BK - Hubbell Incorporated
Specs
Application Residential
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details